Features
Aluminum
Extra flexible with low bearing loads
Lightweight for low inertia
Temperature range: -40°F to 225°F
Stainless Steel
Flexible with low bearing loads
Corrosion resistant
Temperature range: -40°F to 350°F
Multiple beam cuts improve parallel misalignment capabilities
Zero backlash
Constant velocity
RoHS2 and REACH Compliant
Maximum speed: 6,000 RPM
Bore tolerance: +.025mm/-.000mm
| Ruland Manufacturing Co., Inc. | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | PSMR |
| Product Name | P-Series Four Beam Coupling- Set Screw |
| Coupling Type | Helical / Slit |
| Rated Torque | 5.49 to 23.01 In-lbs (6.33 to 26.53 kg-cm) |
| Torsional Stiffness | 6.64 to 105 in-lb/deg (12.5 to 197 mN-m/arcmin) |
| Units | Metric Design |
| Bore Diameter | 0.1181 to 0.1575 inch (3 to 4 mm) |