Ruland Manufacturing Co., Inc. P-Series Four Beam Coupling- Clamp Style PCR

Description
Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.025mm/-.000mm
Description
Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.025mm/-.000mm

Suppliers

Company
Product
Description
Supplier Links
P-Series Four Beam Coupling- Clamp Style - PCR - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
P-Series Four Beam Coupling- Clamp Style
PCR
P-Series Four Beam Coupling- Clamp Style PCR
Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.025mm/-.000mm

Features
Aluminum
Extra flexible with low bearing loads
Lightweight for low inertia
Temperature range: -40°F to 225°F
Stainless Steel
Flexible with low bearing loads
Corrosion resistant
Temperature range: -40°F to 350°F
Multiple beam cuts improve parallel misalignment capabilities
Zero backlash
Constant velocity
RoHS2 and REACH Compliant
Maximum speed: 6,000 RPM
Bore tolerance: +.025mm/-.000mm

Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number PCR
Product Name P-Series Four Beam Coupling- Clamp Style
Coupling Type Helical / Slit
Rated Torque 15 to 23 In-lbs (17.3 to 26.52 kg-cm)
Torsional Stiffness 0.3600 to 0.1510 in-lb/deg (0.6779 to 0.2843 mN-m/arcmin)
Units English Design
Bore Diameter 0.1250 to 0.1880 inch (3.17 to 4.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
2.6
Specs
Rated Torque 135 In-lbs (156 kg-cm)
Units English Design
Bore Diameter 0.8750 inch (22.22 mm)
View Details