Ruland Manufacturing Co., Inc. P-Series Four Beam Coupling- Clamp Style PCMR

Description
Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM
Description
Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM

Suppliers

Company
Product
Description
Supplier Links
P-Series Four Beam Coupling- Clamp Style - PCMR - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
P-Series Four Beam Coupling- Clamp Style
PCMR
P-Series Four Beam Coupling- Clamp Style PCMR
Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM

Features
Aluminum
Extra flexible with low bearing loads
Lightweight for low inertia
Temperature range: -40°F to 225°F
Stainless Steel
Flexible with low bearing loads
Corrosion resistant
Temperature range: -40°F to 350°F
Multiple beam cuts improve parallel misalignment capabilities
Zero backlash
Constant velocity
RoHS2 and REACH Compliant
Maximum speed: 6,000 RPM

Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number PCMR
Product Name P-Series Four Beam Coupling- Clamp Style
Coupling Type Helical / Slit
Rated Torque 5.49 to 16.99 In-lbs (6.33 to 19.59 kg-cm)
Torsional Stiffness 6.64 to 105 in-lb/deg (12.5 to 197 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.1181 to 0.1969 inch (3 to 5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
KHK GC1-12SJ12, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj12 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Keyless Shaft Locking Assembly - LD160 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.6299 to 3.94 inch (16 to 100 mm)
View Details