Ruland Manufacturing Co., Inc. Flexible Couplings OST8-4-A

Description
Oldham coupler,1/4in ID 13mm Al hub
Request a Quote
Description
Oldham coupler,1/4in ID 13mm Al hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 7458043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
7458043
Flexible Couplings 7458043
Oldham coupler,1/4in ID 13mm Al hub

Oldham coupler,1/4in ID 13mm Al hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 7458043
Product Name Flexible Couplings
Coupling Type Oldham coupling
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
KHK GC1-22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details