Ruland Manufacturing Co., Inc. Oldham Coupling Hub OD36

Description
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request
Description
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling Hub - OD36 - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Oldham Coupling Hub
OD36
Oldham Coupling Hub OD36
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request

Features

  • Large parallel misalignment
  • Electrically isolating
  • Replaceable disk
  • Balanced design
  • Constant velocity
  • RoHS2 and REACH Compliant
  • Maximum speed: 4,500 RPM
  • Bore tolerance: +.001"/-.000"
  • Temperature range (Deg. F)
    with Acetal Disk:-10° to 150°
    with Nylon Disk:-10° to 130°

Material

  • Aluminum hubs are standard
  • Stainless steel hubs are available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number OD36
Product Name Oldham Coupling Hub
Coupling Type Sliding Block
Rated Torque 375 In-lbs (432 kg-cm)
Rated Speed 4500 rpm
Torsional Stiffness 333 in-lb/deg (628 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of A 5A15M331903,A 5A15M331904,A 5A15M331906, with A 5P15M3319 can be used to form a coupling - A 5A15M331903 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.1181 inch (3 mm)
View Details
Torque Limiting Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Units Metric Design
View Details
Allen-Bradley / Rockwell Automation
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details