Ruland Manufacturing Co., Inc. Oldham Coupling Disk, Peek OD36/57-PEK

Description
Product Number: OD36/57-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529060889 Country of Origin: USA Assembles with Hubs: OCT36, OCC36, MOCT57, MOCC57 Coupling Insert: OD36/57-AT
Description
Product Number: OD36/57-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529060889 Country of Origin: USA Assembles with Hubs: OCT36, OCC36, MOCT57, MOCC57 Coupling Insert: OD36/57-AT

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling Disk, Peek - OD36/57-PEK - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Oldham Coupling Disk, Peek
OD36/57-PEK
Oldham Coupling Disk, Peek OD36/57-PEK
Product Number: OD36/57-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529060889 Country of Origin: USA Assembles with Hubs: OCT36, OCC36, MOCT57, MOCC57 Coupling Insert: OD36/57-AT

Product Number: OD36/57-PEK
Product Type: Oldham Coupling Disk
Style: Disk Insert
Material: PEEK
Manufacturer: Ruland Manufacturing
UPC Number 634529060889
Country of Origin: USA

Assembles with
Hubs: OCT36, OCC36, MOCT57, MOCC57
Coupling Insert: OD36/57-AT

Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number OD36/57-PEK
Product Name Oldham Coupling Disk, Peek
Rated Speed 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details