Ruland Manufacturing Co., Inc. Oldham Coupling Disk, Acetal OD36/57-AT

Description
Product Number: OD36/57-AT Product Type: Oldham Coupling Disk Style: Disk Insert Material: Acetal Manufacturer: Ruland Manufacturing UPC Number 634529060889 Country of Origin: USA Assembles with Hubs: OCT36, OCC36, MOCT57, MOCC57 Coupling Insert: OD36/57-PEK
Request a Quote
Description
Product Number: OD36/57-AT Product Type: Oldham Coupling Disk Style: Disk Insert Material: Acetal Manufacturer: Ruland Manufacturing UPC Number 634529060889 Country of Origin: USA Assembles with Hubs: OCT36, OCC36, MOCT57, MOCC57 Coupling Insert: OD36/57-PEK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling Disk, Acetal - OD36/57-AT - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Oldham Coupling Disk, Acetal
OD36/57-AT
Oldham Coupling Disk, Acetal OD36/57-AT
Product Number: OD36/57-AT Product Type: Oldham Coupling Disk Style: Disk Insert Material: Acetal Manufacturer: Ruland Manufacturing UPC Number 634529060889 Country of Origin: USA Assembles with Hubs: OCT36, OCC36, MOCT57, MOCC57 Coupling Insert: OD36/57-PEK

Product Number: OD36/57-AT
Product Type: Oldham Coupling Disk
Style: Disk Insert
Material: Acetal
Manufacturer: Ruland Manufacturing
UPC Number 634529060889
Country of Origin: USA

Assembles with
Hubs: OCT36, OCC36, MOCT57, MOCC57
Coupling Insert: OD36/57-PEK

Buy Now
Flexible Coupling Flectors - 7458178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
7458178
Flexible Coupling Flectors 7458178
Acetal torque disc,57mm hub

Acetal torque disc,57mm hub

Supplier's Site

Technical Specifications

  Ruland Manufacturing Co., Inc. RS Components, Ltd.
Product Category Flexible Couplings Flexible Couplings
Product Number OD36/57-AT 7458178
Product Name Oldham Coupling Disk, Acetal Flexible Coupling Flectors
Rated Torque 375 In-lbs (432 kg-cm)
Rated Speed 4500 rpm
Angular 0.5000 degrees 0.5000 degrees
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Double Disc Type Servo Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
Flexible Coupling Flectors - 8087276 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.61 inch (41 mm)
View Details