Ruland Manufacturing Co., Inc. Oldham Coupling Disk, Nylon OD26/41-NL

Description
Product Number: OD26/41-NL Product Type: Oldham Coupling Disk Style: Disk Insert Material: Nylon Manufacturer: Ruland Manufacturing UPC Number 634529060001 Country of Origin: USA Assembles with Hubs: OCT26, OST26, OCC26, OSC26, MOCT41, MOST41, MOCC41, MOSC41 Coupling Insert: OD26/41-AT OD26/41-PEK
Request a Quote
Description
Product Number: OD26/41-NL Product Type: Oldham Coupling Disk Style: Disk Insert Material: Nylon Manufacturer: Ruland Manufacturing UPC Number 634529060001 Country of Origin: USA Assembles with Hubs: OCT26, OST26, OCC26, OSC26, MOCT41, MOST41, MOCC41, MOSC41 Coupling Insert: OD26/41-AT OD26/41-PEK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling Disk, Nylon - OD26/41-NL - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Oldham Coupling Disk, Nylon
OD26/41-NL
Oldham Coupling Disk, Nylon OD26/41-NL
Product Number: OD26/41-NL Product Type: Oldham Coupling Disk Style: Disk Insert Material: Nylon Manufacturer: Ruland Manufacturing UPC Number 634529060001 Country of Origin: USA Assembles with Hubs: OCT26, OST26, OCC26, OSC26, MOCT41, MOST41, MOCC41, MOSC41 Coupling Insert: OD26/41-AT OD26/41-PEK

Product Number: OD26/41-NL
Product Type: Oldham Coupling Disk
Style: Disk Insert
Material: Nylon
Manufacturer: Ruland Manufacturing
UPC Number 634529060001
Country of Origin: USA

Assembles with
Hubs: OCT26, OST26, OCC26, OSC26, MOCT41, MOST41, MOCC41, MOSC41
Coupling Insert: OD26/41-AT
OD26/41-PEK

Buy Now
Flexible Coupling Flectors - 7458197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
7458197
Flexible Coupling Flectors 7458197
Nylon 11 torque disc,41mm hub

Nylon 11 torque disc,41mm hub

Supplier's Site

Technical Specifications

  Ruland Manufacturing Co., Inc. RS Components, Ltd.
Product Category Flexible Couplings Flexible Couplings
Product Number OD26/41-NL 7458197
Product Name Oldham Coupling Disk, Nylon Flexible Coupling Flectors
Rated Torque 32 In-lbs (36.9 kg-cm)
Rated Speed 4500 rpm
Angular 0.5000 degrees 0.5000 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD191 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.36 inch (14 to 60 mm)
View Details
KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj28 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details