Ruland Manufacturing Co., Inc. Oldham Coupling Hub OD21

Description
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request
Description
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling Hub - OD21 - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Oldham Coupling Hub
OD21
Oldham Coupling Hub OD21
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request

Features

  • Large parallel misalignment
  • Electrically isolating
  • Replaceable disk
  • Balanced design
  • Constant velocity
  • RoHS2 and REACH Compliant
  • Maximum speed: 4,500 RPM
  • Bore tolerance: +.001"/-.000"
  • Temperature range (Deg. F)
    with Acetal Disk:-10° to 150°
    with Nylon Disk:-10° to 130°

Material

  • Aluminum hubs are standard
  • Stainless steel hubs are available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number OD21
Product Name Oldham Coupling Hub
Coupling Type Sliding Block
Rated Torque 18 to 70 In-lbs (20.76 to 80.71 kg-cm)
Rated Speed 4500 rpm
Torsional Stiffness 19.23 to 111 in-lb/deg (36.21 to 209 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Spline Coupling,1.609
Specs
Rated Torque 13.3 In-lbs (15.34 kg-cm)
Rated Speed 15000 rpm
Units English Design
View Details
N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
Allen-Bradley / Rockwell Automation
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details