Ruland Manufacturing Co., Inc. Oldham Coupling Disk, Peek OD21/33-PEK

Description
Product Number: OD21/33-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529059975 Country of Origin: USA Assembles with Hubs: OCT21, OST21, OCC21, OSC21, MOCT33, MOST33, MOCC33, MOSC33 Coupling Insert: OD21/33-NL, OD21/33-AT
Description
Product Number: OD21/33-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529059975 Country of Origin: USA Assembles with Hubs: OCT21, OST21, OCC21, OSC21, MOCT33, MOST33, MOCC33, MOSC33 Coupling Insert: OD21/33-NL, OD21/33-AT

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling Disk, Peek - OD21/33-PEK - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Oldham Coupling Disk, Peek
OD21/33-PEK
Oldham Coupling Disk, Peek OD21/33-PEK
Product Number: OD21/33-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529059975 Country of Origin: USA Assembles with Hubs: OCT21, OST21, OCC21, OSC21, MOCT33, MOST33, MOCC33, MOSC33 Coupling Insert: OD21/33-NL, OD21/33-AT

Product Number: OD21/33-PEK
Product Type: Oldham Coupling Disk
Style: Disk Insert
Material: PEEK
Manufacturer: Ruland Manufacturing
UPC Number 634529059975
Country of Origin: USA

Assembles with
Hubs: OCT21, OST21, OCC21, OSC21, MOCT33, MOST33, MOCC33, MOSC33
Coupling Insert: OD21/33-NL, OD21/33-AT

Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number OD21/33-PEK
Product Name Oldham Coupling Disk, Peek
Rated Speed 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
DJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 1.54E6 In-lbs (1.77E6 kg-cm)
Bore Diameter 0.7874 to 11.42 inch (20 to 290 mm)
View Details
Flexible Couplings - 8691720 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.97 inch (50 mm)
View Details