Ruland Manufacturing Co., Inc. Oldham Coupling Hub OD12

Description
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request
Description
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling Hub - OD12 - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Oldham Coupling Hub
OD12
Oldham Coupling Hub OD12
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request

Features

  • Large parallel misalignment
  • Electrically isolating
  • Replaceable disk
  • Balanced design
  • Constant velocity
  • RoHS2 and REACH Compliant
  • Maximum speed: 4,500 RPM
  • Bore tolerance: +.001"/-.000"
  • Temperature range (Deg. F)
    with Acetal Disk:-10° to 150°
    with Nylon Disk:-10° to 130°

Material

  • Aluminum hubs are standard
  • Stainless steel hubs are available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number OD12
Product Name Oldham Coupling Hub
Coupling Type Sliding Block
Rated Torque 5 to 20 In-lbs (5.77 to 23.06 kg-cm)
Rated Speed 4500 rpm
Torsional Stiffness 7.14 to 23.25 in-lb/deg (13.45 to 43.78 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 2032437 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details