Ruland Manufacturing Co., Inc. Metric Double Wide Shaft Collar MWSP

Description
Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
Description
Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Metric Double Wide Shaft Collar - MWSP - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Metric Double Wide Shaft Collar
MWSP
Metric Double Wide Shaft Collar MWSP
Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Opposing hardware for balance
  • Excellent for high axial loads
  • Transmit torque in confined spaces
  • Step bores available
  • Additional sizes available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Rigid Couplings
Product Number MWSP
Product Name Metric Double Wide Shaft Collar
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Fittings, Couplings, and Distributors - 2171-CRQSL-10-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
Stainless Steel / Precision Gear and dial hub, 8mm Bore, 17mm hub Dia. - S2F0MYM048080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.3150 inch (8 mm)
View Details