Ruland Manufacturing Co., Inc. MW-Series Metric Beam Coupling- Set Screw MWS

Description
Features Full metric dimensions Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.025mm/-.000mm
Description
Features Full metric dimensions Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.025mm/-.000mm

Suppliers

Company
Product
Description
Supplier Links
MW-Series Metric Beam Coupling- Set Screw - MWS - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
MW-Series Metric Beam Coupling- Set Screw
MWS
MW-Series Metric Beam Coupling- Set Screw MWS
Features Full metric dimensions Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.025mm/-.000mm

Features
Full metric dimensions
Aluminum
Extra flexible with low bearing loads
Lightweight for low inertia
Temperature range: -40°F to 225°F
Stainless Steel
Flexible with low bearing loads
Corrosion resistant
Temperature range: -40°F to 350°F
Multiple beam cuts improve parallel misalignment capabilities
Zero backlash
Constant velocity
RoHS2 and REACH Compliant
Maximum speed: 6,000 RPM
Bore tolerance: +.025mm/-.000mm

Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number MWS
Product Name MW-Series Metric Beam Coupling- Set Screw
Coupling Type Helical / Slit
Rated Torque 7.17 to 17.7 In-lbs (8.27 to 20.41 kg-cm)
Torsional Stiffness 8.68 to 39.3 in-lb/deg (16.34 to 74.01 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.1181 to 0.2362 inch (3 to 6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 60 N·m [Ø26/Ø26 mm] - 1-4413.0023 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 531 In-lbs (612 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 43.7 inch (19 to 1110 mm)
View Details
Flexible Coupling Flectors - 2032413 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details