Ruland Manufacturing Co., Inc. Flexible Couplings MWC25-10-10-A

Description
4-Beam Cplg, Clamp, 10x10mm Bores,Alum
Request a Quote
Description
4-Beam Cplg, Clamp, 10x10mm Bores,Alum
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 603692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
603692
Flexible Couplings 603692
4-Beam Cplg, Clamp, 10x10mm Bores,Alum

4-Beam Cplg, Clamp, 10x10mm Bores,Alum

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 603692
Product Name Flexible Couplings
Rated Torque 18.58 In-lbs (21.43 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
KHK GC2-20SJ30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details
Flexible Couplings - 606038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details