Features
Full metric dimensions
Aluminum
Extra flexible with low bearing loads
Lightweight for low inertia
Temperature range: -40°F to 225°F
Stainless Steel
Flexible with low bearing loads
Corrosion resistant
Temperature range: -40°F to 350°F
Multiple beam cuts improve parallel misalignment capabilities
Zero backlash
Constant velocity
RoHS2 and REACH Compliant
Maximum speed: 6,000 RPM
Bore tolerance: +.025mm/-.000mm
| Ruland Manufacturing Co., Inc. | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MWC |
| Product Name | MW-Series Metric Beam Coupling- Clamp Style |
| Coupling Type | Helical / Slit |
| Rated Torque | 7.17 to 17.7 In-lbs (8.27 to 20.41 kg-cm) |
| Torsional Stiffness | 8.68 to 39.3 in-lb/deg (16.34 to 74.01 mN-m/arcmin) |
| Units | Metric Design |
| Bore Diameter | 0.1181 to 0.2362 inch (3 to 6 mm) |