Ruland Manufacturing Co., Inc. Beam Coupling - Inch to Metric Bores - Clamp and Set Screw MW-Series

Description
Features Full metric dimensions Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Zero backlash, Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.001 in / -.000 in+.025mm/-.000mm
Description
Features Full metric dimensions Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Zero backlash, Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.001 in / -.000 in+.025mm/-.000mm

Suppliers

Company
Product
Description
Supplier Links
Beam Coupling - Inch to Metric Bores - Clamp and Set Screw - MW-Series - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Beam Coupling - Inch to Metric Bores - Clamp and Set Screw
MW-Series
Beam Coupling - Inch to Metric Bores - Clamp and Set Screw MW-Series
Features Full metric dimensions Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Zero backlash, Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.001 in / -.000 in+.025mm/-.000mm

Features
Full metric dimensions
Aluminum
Extra flexible with low bearing loads
Lightweight for low inertia
Temperature range: -40°F to 225°F
Stainless Steel
Flexible with low bearing loads
Corrosion resistant
Temperature range: -40°F to 350°F
Zero backlash, Constant velocity
RoHS2 and REACH Compliant
Maximum speed: 6,000 RPM
Bore tolerance: +.001 in / -.000 in+.025mm/-.000mm

Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number MW-Series
Product Name Beam Coupling - Inch to Metric Bores - Clamp and Set Screw
Coupling Type Helical / Slit
Unlock Full Specs
to access all available technical data

Similar Products

SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details
KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details