Ruland Manufacturing Co., Inc. Two-Piece Rigid Coupling | Metric MSPX

Description
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® anti-vibration hardware Additional step bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
Description
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® anti-vibration hardware Additional step bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Rigid Coupling | Metric - MSPX - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Two-Piece Rigid Coupling | Metric
MSPX
Two-Piece Rigid Coupling | Metric MSPX
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® anti-vibration hardware Additional step bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Features

  • 3-piece styles available
  • Precision honed bore on straight bore couplings
  • Does not mar the shaft
  • Nypatch® anti-vibration hardware
  • Additional step bores available
  • Opposing hardware on 2-piece styles
  • RoHS2 and REACH Compliant
  • Maximum speed: 4,000 RPM
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Rigid Couplings
Product Number MSPX
Product Name Two-Piece Rigid Coupling | Metric
Design Two Piece Clamping Style; 3-Piece Shrink Disc Clamping Style (optional feature)
Features Opposing Screws (optional feature)
Material Stainless Steel; Carbon / Alloy Steel
Units Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
30mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 15 & 10mm. - S51CYYM100150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.5906 inch (15 mm)
View Details