Ruland Manufacturing Co., Inc. Two-Piece Rigid Coupling with Keyway | Metric MSPC

Description
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® anti-vibration hardware Additional step bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
Description
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® anti-vibration hardware Additional step bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Rigid Coupling with Keyway | Metric - MSPC - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Two-Piece Rigid Coupling with Keyway | Metric
MSPC
Two-Piece Rigid Coupling with Keyway | Metric MSPC
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® anti-vibration hardware Additional step bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Features

  • 3-piece styles available
  • Precision honed bore on straight bore couplings
  • Does not mar the shaft
  • Nypatch® anti-vibration hardware
  • Additional step bores available
  • Opposing hardware on 2-piece styles
  • RoHS2 and REACH Compliant
  • Maximum speed: 4,000 RPM
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Rigid Couplings
Product Number MSPC
Product Name Two-Piece Rigid Coupling with Keyway | Metric
Design Two Piece Clamping Style; 3-Piece Shrink Disc Clamping Style (optional feature)
Features Keyway; Opposing Screws (optional feature)
Material Stainless Steel; Carbon / Alloy Steel
Units Metric Design Arrangement
Bore 1 0.3150 to 1.97 inch (8 to 50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia. - S2F0MYM100040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.1575 inch (4 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details