Ruland Manufacturing Co., Inc. Set Screw Rigid Coupling | Metric MSCX

Description
Features Precision honed bore on straight bore couplings Clamp style couplings available Additional sizes available RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
Description
Features Precision honed bore on straight bore couplings Clamp style couplings available Additional sizes available RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Set Screw Rigid Coupling | Metric - MSCX - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Set Screw Rigid Coupling | Metric
MSCX
Set Screw Rigid Coupling | Metric MSCX
Features Precision honed bore on straight bore couplings Clamp style couplings available Additional sizes available RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Features

  • Precision honed bore on straight bore couplings
  • Clamp style couplings available
  • Additional sizes available
  • RoHS2 and REACH Compliant
  • Maximum speed: 4,000 RPM
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Rigid Couplings
Product Number MSCX
Product Name Set Screw Rigid Coupling | Metric
Design One Piece Set Screw Design
Material Stainless Steel; Carbon / Alloy Steel
Units Metric Design Arrangement
Bore 1 0.2362 to 1.97 inch (6 to 50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Fittings, Couplings, and Distributors - 2171-CRQSL-1/8-1/4-U-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
CPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
View Details