Ruland Manufacturing Co., Inc. Flexible Couplings MRSS8-2-2-A

Description
Short Slit Coupling, Set, 2x2mm Bores
Request a Quote
Description
Short Slit Coupling, Set, 2x2mm Bores
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 627982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
627982
Flexible Couplings 627982
Short Slit Coupling, Set, 2x2mm Bores

Short Slit Coupling, Set, 2x2mm Bores

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 627982
Product Name Flexible Couplings
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ19, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj19 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details
Flexible Coupling Flectors - 8087099 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 6.38 inch (162 mm)
View Details