Ruland Manufacturing Co., Inc. Flexible Couplings MRSS6-3-3-A

Description
Ruland MRSS6-3-3-A Flexible Coupling
Request a Quote
Description
Ruland MRSS6-3-3-A Flexible Coupling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 627980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
627980
Flexible Couplings 627980
Ruland MRSS6-3-3-A Flexible Coupling

Ruland MRSS6-3-3-A Flexible Coupling

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 627980
Product Name Flexible Couplings
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
38mm Overall Length zero Backlash Lattice Type Coupling with 10mm Bore on side A & 10mm Bore on side B - S50CLMM254X10X10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 24.78 In-lbs (28.57 kg-cm)
Units Metric Design
Bore Diameter 0.3937 inch (10 mm)
View Details