Ruland Manufacturing Co., Inc. Flexible Couplings MRSS6-2-2-A

Description
Short Slit Coupling, Set, 2x2mm Bores
Request a Quote
Description
Short Slit Coupling, Set, 2x2mm Bores
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 627991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
627991
Flexible Couplings 627991
Short Slit Coupling, Set, 2x2mm Bores

Short Slit Coupling, Set, 2x2mm Bores

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 627991
Product Name Flexible Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj28 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 43.7 inch (19 to 1110 mm)
View Details