Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLEXIBLE COUPLINGS
RULAND MANUFACTURING CO., INC.
MRLC25-8-8-A -- FLEXIBLE COUPLINGS
Ruland Manufacturing Co., Inc.
Flexible Couplings
MRLC25-8-8-A
Description
Long Slit Coupling, Clamp, 8x8mm Bores
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Long Slit Coupling, Clamp, 8x8mm Bores
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
628069
Flexible Couplings
628069
Long Slit Coupling, Clamp, 8x8mm Bores
Long Slit Coupling, Clamp, 8x8mm Bores
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Flexible Couplings
Product Number
628069
Product Name
Flexible Couplings
Unlock Full Specs
to access all available technical data
Similar Products
jbj Techniques Limited
Dentex® Gear Couplings
Specs
Coupling Type
Gear / Multi-Jaw
Rated Torque
21239 In-lbs (24490 kg-cm)
Rated Speed
8000 rpm
View Details
DieQua Corporation
Series BC – Flexible Metal Bellows Couplings
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Flexible Sleeve Coupling
Specs
Coupling Type
Gear / Multi-Jaw
Coupling Length
2 to 8.01 inch (50.8 to 203 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Purchase A 5Z21M1306.
A 5Z21M1306
Specs
Units
Metric Design
Bore Diameter
0.2362 inch (6 mm)
Coupling Diameter
0.5787 inch (14.7 mm)
View Details