Ruland Manufacturing Co., Inc. Oldham Coupling Hub MOST57

Description
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request
Description
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling Hub - MOST57 - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Oldham Coupling Hub
MOST57
Oldham Coupling Hub MOST57
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request

Features

  • Large parallel misalignment
  • Electrically isolating
  • Replaceable disk
  • Balanced design
  • Constant velocity
  • RoHS2 and REACH Compliant
  • Maximum speed: 4,500 RPM
  • Bore tolerance: +.001"/-.000"
  • Temperature range (Deg. F)
    with Acetal Disk:-10° to 150°
    with Nylon Disk:-10° to 130°

Material

  • Aluminum hubs are standard
  • Stainless steel hubs are available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number MOST57
Product Name Oldham Coupling Hub
Coupling Type Sliding Block
Rated Torque 376 In-lbs (434 kg-cm)
Rated Speed 4500 rpm
Torsional Stiffness 328 in-lb/deg (617 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ19, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj19 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bell.coupl. KB1/5-23[ᴓ6] ᴓ3-ᴓ8 - 3-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
View Details
SJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 1.54E6 In-lbs (1.77E6 kg-cm)
Bore Diameter 0.7874 to 11.42 inch (20 to 290 mm)
View Details
Flexible Couplings - 606054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details