Ruland Manufacturing Co., Inc. Oldham Coupling Hub MOST25

Description
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request
Description
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling Hub - MOST25 - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Oldham Coupling Hub
MOST25
Oldham Coupling Hub MOST25
Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk: -10° to 150° with Nylon Disk: -10° to 130° Material Aluminum hubs are standard Stainless steel hubs are available upon request

Features

  • Large parallel misalignment
  • Electrically isolating
  • Replaceable disk
  • Balanced design
  • Constant velocity
  • RoHS2 and REACH Compliant
  • Maximum speed: 4,500 RPM
  • Bore tolerance: +.001"/-.000"
  • Temperature range (Deg. F)
    with Acetal Disk:-10° to 150°
    with Nylon Disk:-10° to 130°

Material

  • Aluminum hubs are standard
  • Stainless steel hubs are available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number MOST25
Product Name Oldham Coupling Hub
Coupling Type Sliding Block
Rated Torque 10 to 42.04 In-lbs (11.53 to 48.47 kg-cm)
Rated Speed 4500 rpm
Torsional Stiffness 7.97 to 30.36 in-lb/deg (15 to 57.18 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
ZJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 11239 In-lbs (12959 kg-cm)
Bore Diameter 0.3150 to 2.76 inch (8 to 70 mm)
View Details
Flexible Coupling Flectors - 8087336 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 1 degrees
Parallel 0.0110 inch (0.2800 mm)
View Details