Ruland Manufacturing Co., Inc. Flexible Couplings MOCT57-25-A

Description
Oldham coupling w/Al 57mm hub,25mm bore
Request a Quote
Description
Oldham coupling w/Al 57mm hub,25mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 7458153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
7458153
Flexible Couplings 7458153
Oldham coupling w/Al 57mm hub,25mm bore

Oldham coupling w/Al 57mm hub,25mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 7458153
Product Name Flexible Couplings
Coupling Type Oldham coupling
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 8087187 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 4.72 inch (120 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Allen-Bradley / Rockwell Automation
View Details