Ruland Manufacturing Co., Inc. Flexible Couplings MOCT33-8-A

Description
Clamp oldham coupler,8mm ID 33mm Al hub
Request a Quote
Description
Clamp oldham coupler,8mm ID 33mm Al hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 7458099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
7458099
Flexible Couplings 7458099
Clamp oldham coupler,8mm ID 33mm Al hub

Clamp oldham coupler,8mm ID 33mm Al hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 7458099
Product Name Flexible Couplings
Coupling Type Oldham coupling
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details