Ruland Manufacturing Co., Inc. Flexible Couplings MOCT33-10-A

Description
Clamp oldham coupler,10mm ID 33mm Al hub
Request a Quote
Description
Clamp oldham coupler,10mm ID 33mm Al hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 7458103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
7458103
Flexible Couplings 7458103
Clamp oldham coupler,10mm ID 33mm Al hub

Clamp oldham coupler,10mm ID 33mm Al hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 7458103
Product Name Flexible Couplings
Coupling Type Oldham coupling
Unlock Full Specs
to access all available technical data

Similar Products

BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details
KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9449 to 31.5 inch (24 to 800 mm)
View Details