Ruland Manufacturing Co., Inc. Flexible Couplings MOCT19-6-A

Description
Ruland MOCT19-6-A Coupler
Request a Quote
Description
Ruland MOCT19-6-A Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 7458071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
7458071
Flexible Couplings 7458071
Ruland MOCT19-6-A Coupler

Ruland MOCT19-6-A Coupler

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 7458071
Product Name Flexible Couplings
Coupling Type Oldham coupling
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
Hub for Use with Spline Type Flexible Coupling, 16mm Outside Diameter, 27mm Length When Assembled, 5mm Bore, Material: Zinc Alloy Die Casting. - A 5D28M1605 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Units Metric Design
Bore Diameter 0.1969 inch (5 mm)
View Details