Ruland Manufacturing Co., Inc. Flexible Couplings MJS19-4-A

Description
Set screw style jaw coupling,4IDx19OD mm
Request a Quote
Description
Set screw style jaw coupling,4IDx19OD mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 4231781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
4231781
Flexible Couplings 4231781
Set screw style jaw coupling,4IDx19OD mm

Set screw style jaw coupling,4IDx19OD mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 4231781
Product Name Flexible Couplings
Coupling Type Curved jaw coupling
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD220 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.76 inch (15 to 70 mm)
View Details
Flexible Couplings - 606011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details