Ruland Manufacturing Co., Inc. Double Disc Coupling - Set Screw MDSDK

Description
Features High torque Balanced design for high RPM Low Inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -10°F to 200°F Notes Aluminum hubs are standard Hubs available in stainless steel
Description
Features High torque Balanced design for high RPM Low Inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -10°F to 200°F Notes Aluminum hubs are standard Hubs available in stainless steel

Suppliers

Company
Product
Description
Supplier Links
Double Disc Coupling - Set Screw - MDSDK - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Double Disc Coupling - Set Screw
MDSDK
Double Disc Coupling - Set Screw MDSDK
Features High torque Balanced design for high RPM Low Inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -10°F to 200°F Notes Aluminum hubs are standard Hubs available in stainless steel

Features

  • High torque
  • Balanced design for high RPM
  • Low Inertia
  • No maintenance
  • High torsional stiffness
  • Constant velocity
  • Long life
  • Zero backlash
  • RoHS2 and REACH Compliant
  • Maximum speed: 10,000 RPM
  • Bore tolerance: +.03mm/-.00mm
  • Temperature Range: -10°F to 200°F

Notes

  • Aluminum hubs are standard
  • Hubs available in stainless steel
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number MDSDK
Product Name Double Disc Coupling - Set Screw
Coupling Type Flexible Disc
Rated Torque 49.56 In-lbs (57.14 kg-cm)
Torsional Stiffness 61.08 in-lb/deg (115 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD080 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 15.75 inch (19 to 400 mm)
View Details
Flexible Couplings - 8691742 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 2.56 inch (65 mm)
View Details