Ruland Manufacturing Co., Inc. Single Disc Coupling - Clamp Style MDCSK

Description
Features Compact design Zero backlash High torsional stiffness Balanced design for high RPM Long maintenance-free life Aluminum for low inertia RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -10°F to 200°F Notes Aluminum hubs are standard Hubs available in stainless steel
Description
Features Compact design Zero backlash High torsional stiffness Balanced design for high RPM Long maintenance-free life Aluminum for low inertia RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -10°F to 200°F Notes Aluminum hubs are standard Hubs available in stainless steel

Suppliers

Company
Product
Description
Supplier Links
Single Disc Coupling - Clamp Style - MDCSK - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Single Disc Coupling - Clamp Style
MDCSK
Single Disc Coupling - Clamp Style MDCSK
Features Compact design Zero backlash High torsional stiffness Balanced design for high RPM Long maintenance-free life Aluminum for low inertia RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -10°F to 200°F Notes Aluminum hubs are standard Hubs available in stainless steel

Features

  • Compact design
  • Zero backlash
  • High torsional stiffness
  • Balanced design for high RPM
  • Long maintenance-free life
  • Aluminum for low inertia
  • RoHS2 and REACH Compliant
  • Maximum speed: 10,000 RPM
  • Bore tolerance: +.03mm/-.00mm
  • Temperature Range: -10°F to 200°F

Notes

  • Aluminum hubs are standard
  • Hubs available in stainless steel
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number MDCSK
Product Name Single Disc Coupling - Clamp Style
Coupling Type Flexible Disc
Rated Torque 49.56 In-lbs (57.14 kg-cm)
Torsional Stiffness 93.83 in-lb/deg (177 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
ZJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 11239 In-lbs (12959 kg-cm)
Bore Diameter 0.3150 to 2.76 inch (8 to 70 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details