Ruland Manufacturing Co., Inc. One-Piece Rigid Coupling | Metric MCLX

Description
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® Anti-vibration hardware Additional Step Bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350°
Description
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® Anti-vibration hardware Additional Step Bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
One-Piece Rigid Coupling | Metric - MCLX - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
One-Piece Rigid Coupling | Metric
MCLX
One-Piece Rigid Coupling | Metric MCLX
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® Anti-vibration hardware Additional Step Bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350°

Features

  • 3-piece styles available
  • Precision honed bore on straight bore couplings
  • Does not mar the shaft
  • Nypatch® Anti-vibration hardware
  • Additional Step Bores available
  • Opposing hardware on 2-piece styles
  • RoHS2 and REACH Compliant
  • Maximum speed: 4,000 RPM
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Rigid Couplings
Product Number MCLX
Product Name One-Piece Rigid Coupling | Metric
Design One Piece Clamping Style; Two Piece Clamping Style (optional feature); 3-Piece Shrink Disc Clamping Style (optional feature)
Features Opposing Screws (optional feature)
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
MCPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details