Ruland Manufacturing Co., Inc. One-Piece Rigid Coupling with Keyway | Metric MCLC

Description
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® Anti-vibration hardware Additional sizes available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
Description
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® Anti-vibration hardware Additional sizes available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
One-Piece Rigid Coupling with Keyway | Metric - MCLC - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
One-Piece Rigid Coupling with Keyway | Metric
MCLC
One-Piece Rigid Coupling with Keyway | Metric MCLC
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® Anti-vibration hardware Additional sizes available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Features

  • 3-piece styles available
  • Precision honed bore on straight bore couplings
  • Does not mar the shaft
  • Nypatch® Anti-vibration hardware
  • Additional sizes available
  • Opposing hardware on 2-piece styles
  • RoHS2 and REACH Compliant
  • Maximum speed: 4,000 RPM
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Rigid Couplings
Product Number MCLC
Product Name One-Piece Rigid Coupling with Keyway | Metric
Design One Piece Clamping Style; Two Piece Clamping Style (optional feature); 3-Piece Shrink Disc Clamping Style (optional feature)
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
Units Metric Design Arrangement
Bore 1 0.3150 to 1.97 inch (8 to 50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 4 & 4mm. - S51CBYM040040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.1575 inch (4 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details