Ruland Manufacturing Co., Inc. Set Screw Bellows Coupling - With Keyways MBSK

Description
Features High torque with low inertia Balanced design for high RPM Long life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -40°C to 93 °C Material Aluminum hubs are standard Stainless steel hubs available upon request
Description
Features High torque with low inertia Balanced design for high RPM Long life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -40°C to 93 °C Material Aluminum hubs are standard Stainless steel hubs available upon request

Suppliers

Company
Product
Description
Supplier Links
Set Screw Bellows Coupling - With Keyways - MBSK - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Set Screw Bellows Coupling - With Keyways
MBSK
Set Screw Bellows Coupling - With Keyways MBSK
Features High torque with low inertia Balanced design for high RPM Long life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -40°C to 93 °C Material Aluminum hubs are standard Stainless steel hubs available upon request

Features

  • High torque with low inertia
  • Balanced design for high RPM
  • Long life with no maintenance
  • High torsional stiffness
  • Constant velocity
  • Zero backlash
  • RoHS2 and REACH Compliant
  • Maximum speed: 10,000 RPM
  • Bore tolerance: +.03mm/-.00mm
  • Temperature Range: -40°C to 93 °C

Material

  • Aluminum hubs are standard
  • Stainless steel hubs available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number MBSK
Product Name Set Screw Bellows Coupling - With Keyways
Coupling Type Metal Bellows
Rated Torque 6.8 In-lbs (7.84 kg-cm)
Torsional Stiffness 27 in-lb/deg (50.84 mN-m/arcmin)
Units Metric Design
Bore Diameter 6 to 12 inch (152 to 305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details
Double Disc Type Servo Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
Flexible Couplings - 8691761 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 5.2 inch (132 mm)
View Details