Ruland Manufacturing Co., Inc. Set Screw Bellows Coupling - Without Keyways MBS

Description
Features High torque with low inertia Balanced design for high RPM Long life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -40°C to 93 °C Material Aluminum hubs are standard Stainless steel hubs available upon request
Description
Features High torque with low inertia Balanced design for high RPM Long life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -40°C to 93 °C Material Aluminum hubs are standard Stainless steel hubs available upon request

Suppliers

Company
Product
Description
Supplier Links
Set Screw Bellows Coupling - Without Keyways - MBS - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Set Screw Bellows Coupling - Without Keyways
MBS
Set Screw Bellows Coupling - Without Keyways MBS
Features High torque with low inertia Balanced design for high RPM Long life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -40°C to 93 °C Material Aluminum hubs are standard Stainless steel hubs available upon request

Features

  • High torque with low inertia
  • Balanced design for high RPM
  • Long life with no maintenance
  • High torsional stiffness
  • Constant velocity
  • Zero backlash
  • RoHS2 and REACH Compliant
  • Maximum speed: 10,000 RPM
  • Bore tolerance: +.03mm/-.00mm
  • Temperature Range: -40°C to 93 °C

Material

  • Aluminum hubs are standard
  • Stainless steel hubs available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number MBS
Product Name Set Screw Bellows Coupling - Without Keyways
Coupling Type Metal Bellows
Rated Torque 2.5 to 4.5 In-lbs (2.88 to 5.19 kg-cm)
Torsional Stiffness 8 to 14 in-lb/deg (15.06 to 26.36 mN-m/arcmin)
Units Metric Design
Bore Diameter 3 to 7 inch (76.2 to 178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
ZJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 11239 In-lbs (12959 kg-cm)
Bore Diameter 0.3150 to 2.76 inch (8 to 70 mm)
View Details
Flexible Coupling Flectors - 2032423 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.17 inch (55 mm)
View Details