Ruland Manufacturing Co., Inc. Clamp Style Bellows Coupling - With Keyways MBCK

Description
Features High torque with low inertia Balanced design for high RPM Long life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -40°C to 93 °C Material Aluminum hubs are standard Stainless steel hubs available upon request
Description
Features High torque with low inertia Balanced design for high RPM Long life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -40°C to 93 °C Material Aluminum hubs are standard Stainless steel hubs available upon request

Suppliers

Company
Product
Description
Supplier Links
Clamp Style Bellows Coupling - With Keyways - MBCK - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Clamp Style Bellows Coupling - With Keyways
MBCK
Clamp Style Bellows Coupling - With Keyways MBCK
Features High torque with low inertia Balanced design for high RPM Long life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -40°C to 93 °C Material Aluminum hubs are standard Stainless steel hubs available upon request

Features

  • High torque with low inertia
  • Balanced design for high RPM
  • Long life with no maintenance
  • High torsional stiffness
  • Constant velocity
  • Zero backlash
  • RoHS2 and REACH Compliant
  • Maximum speed: 10,000 RPM
  • Bore tolerance: +.03mm/-.00mm
  • Temperature Range: -40°C to 93 °C

Material

  • Aluminum hubs are standard
  • Stainless steel hubs available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number MBCK
Product Name Clamp Style Bellows Coupling - With Keyways
Coupling Type Metal Bellows
Rated Torque 60.18 In-lbs (69.39 kg-cm)
Torsional Stiffness 239 in-lb/deg (450 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC3-I, Module 2.5, 42 Tooth, Gear Coupling Outer Rings - gc3-i - KHK USA, Inc.
Specs
Bore Diameter 5.71 inch (145 mm)
Coupling Diameter 4.13 inch (105 mm)
View Details
Bellows Coupling 30 N·m [Ø16/Ø16 mm] - 1-4413.0021 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD160 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.6299 to 3.94 inch (16 to 100 mm)
View Details
Flexible Coupling Flectors - 2032423 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.17 inch (55 mm)
View Details