Ruland Manufacturing Co., Inc. Flexible Couplings MBC41-16-16-A

Description
Ruland MBC41-16-16-A Coupler
Request a Quote
Description
Ruland MBC41-16-16-A Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 1747187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
1747187
Flexible Couplings 1747187
Ruland MBC41-16-16-A Coupler

Ruland MBC41-16-16-A Coupler

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 1747187
Product Name Flexible Couplings
Coupling Type Metal Bellows; Bellows coupling
Units Metric Design
Coupling Diameter 1.63 inch (41.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
Order With Part Number: A 5Z 3-05014 - A 5Z 3-05014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 26.3 In-lbs (30.33 kg-cm)
Coupling Length 1.72 inch (43.66 mm)
View Details