Ruland Manufacturing Co., Inc. Flexible Couplings MBC19-8-5-A

Description
Bellows Coupling, Bores 8mmx5mm, OD 19.1
Request a Quote
Description
Bellows Coupling, Bores 8mmx5mm, OD 19.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 1864137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
1864137
Flexible Couplings 1864137
Bellows Coupling, Bores 8mmx5mm, OD 19.1

Bellows Coupling, Bores 8mmx5mm, OD 19.1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 1864137
Product Name Flexible Couplings
Coupling Type Metal Bellows
Rated Torque 39.82 In-lbs (45.92 kg-cm)
Units Metric Design
Coupling Diameter 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 1.97 inch (10 to 50 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details