Ruland Manufacturing Co., Inc. Flexible Couplings MBC15-4-4-A

Description
Bellows Coupling ID 4mmx4mm OD 15mm Alu
Request a Quote
Description
Bellows Coupling ID 4mmx4mm OD 15mm Alu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 1747273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
1747273
Flexible Couplings 1747273
Bellows Coupling ID 4mmx4mm OD 15mm Alu

Bellows Coupling ID 4mmx4mm OD 15mm Alu

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 1747273
Product Name Flexible Couplings
Coupling Type Metal Bellows; Bellows coupling
Units Metric Design
Coupling Diameter 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details