Ruland Manufacturing Co., Inc. Clamp Style Bellows Coupling - Without Keyways MBC

Description
Features High torque with low inertia Balanced design for high RPM Long life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -40°C to 93 °C Material Aluminum hubs are standard Stainless steel hubs available upon request
Description
Features High torque with low inertia Balanced design for high RPM Long life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -40°C to 93 °C Material Aluminum hubs are standard Stainless steel hubs available upon request

Suppliers

Company
Product
Description
Supplier Links
Clamp Style Bellows Coupling - Without Keyways - MBC - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Clamp Style Bellows Coupling - Without Keyways
MBC
Clamp Style Bellows Coupling - Without Keyways MBC
Features High torque with low inertia Balanced design for high RPM Long life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.03mm/-.00mm Temperature Range: -40°C to 93 °C Material Aluminum hubs are standard Stainless steel hubs available upon request

Features

  • High torque with low inertia
  • Balanced design for high RPM
  • Long life with no maintenance
  • High torsional stiffness
  • Constant velocity
  • Zero backlash
  • RoHS2 and REACH Compliant
  • Maximum speed: 10,000 RPM
  • Bore tolerance: +.03mm/-.00mm
  • Temperature Range: -40°C to 93 °C

Material

  • Aluminum hubs are standard
  • Stainless steel hubs available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number MBC
Product Name Clamp Style Bellows Coupling - Without Keyways
Coupling Type Metal Bellows
Rated Torque 22.12 to 39.82 In-lbs (25.51 to 45.92 kg-cm)
Torsional Stiffness 70.82 to 124 in-lb/deg (133 to 233 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.1181 to 0.2756 inch (3 to 7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Star Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Flexible Link; Star Coupling
Rated Torque 13.27 to 113274 In-lbs (15.31 to 130612 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 606005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.77 inch (45 mm)
View Details