Ruland Manufacturing Co., Inc. Jaw Coupling Spider, 98 Shore A-Blue JD16/25-85B

Description
Product Number: JD16/25-85B Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 85 Shore A BLUE Manufacturer: Ruland Manufacturing UPC Number 634529069028 Country of Origin: USA Assembles with Hubs: JC16, JS16, JCC16, JSC16, MJC25, MJS25, MJCC25, MJSC25 Coupling Insert: JD16/25-98R, JD16/25-92Y
Request a Quote
Description
Product Number: JD16/25-85B Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 85 Shore A BLUE Manufacturer: Ruland Manufacturing UPC Number 634529069028 Country of Origin: USA Assembles with Hubs: JC16, JS16, JCC16, JSC16, MJC25, MJS25, MJCC25, MJSC25 Coupling Insert: JD16/25-98R, JD16/25-92Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw Coupling Spider, 98 Shore A-Blue - JD16/25-85B - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Jaw Coupling Spider, 98 Shore A-Blue
JD16/25-85B
Jaw Coupling Spider, 98 Shore A-Blue JD16/25-85B
Product Number: JD16/25-85B Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 85 Shore A BLUE Manufacturer: Ruland Manufacturing UPC Number 634529069028 Country of Origin: USA Assembles with Hubs: JC16, JS16, JCC16, JSC16, MJC25, MJS25, MJCC25, MJSC25 Coupling Insert: JD16/25-98R, JD16/25-92Y

Product Number: JD16/25-85B
Product Type: Jaw Coupling Spider
Style: Spider Insert
Material: Polyurethane 85 Shore A BLUE
Manufacturer: Ruland Manufacturing
UPC Number 634529069028
Country of Origin: USA

Assembles with
Hubs: JC16, JS16, JCC16, JSC16, MJC25, MJS25, MJCC25, MJSC25
Coupling Insert: JD16/25-98R, JD16/25-92Y

Buy Now
Flexible Coupling Flectors - 7019152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
7019152
Flexible Coupling Flectors 7019152
Jaw spider, 25mm OD, blue 85 durometer

Jaw spider, 25mm OD, blue 85 durometer

Supplier's Site

Technical Specifications

  Ruland Manufacturing Co., Inc. RS Components, Ltd.
Product Category Flexible Couplings Flexible Couplings
Product Number JD16/25-85B 7019152
Product Name Jaw Coupling Spider, 98 Shore A-Blue Flexible Coupling Flectors
Rated Torque 15 In-lbs (17.3 kg-cm)
Rated Speed 8000 rpm
Units English Design; Metric Design Metric Design
Angular 0.5000 degrees 1 degrees
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Keyless Shaft Locking Assembly - LD080 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 15.75 inch (19 to 400 mm)
View Details
8mm Bore, 30mm Overall Length Spider Type Flexible Coupling with Tan Color Spider - A 5Z27M200886 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 19.47 In-lbs (22.45 kg-cm)
Units Metric Design
View Details