Ruland Manufacturing Co., Inc. Pipe and Coupling JC26-10-A

Description
JAW COUPLING HUB, CLAMP STYLE, 5/8 INCH, 1.625 INCH OD, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, CLAMP STYLE, 5/8 INCH, 1.625 INCH OD, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 180138685 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
180138685
Pipe and Coupling 180138685
JAW COUPLING HUB, CLAMP STYLE, 5/8 INCH, 1.625 INCH OD, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, CLAMP STYLE, 5/8 INCH, 1.625 INCH OD, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 180138685
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling housing - EAMK-A-S38-38A/B-G2 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.3747 lbs (0.1699 kg)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Aluminum Commercial Gear and Dial Hub, 0.156 Bore, 0.56 Hub Dia. - A 1A16-35615 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1560 inch (3.96 mm)
View Details