Ruland Manufacturing Co., Inc. F-Series Six Beam Coupling FSR

Description
Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.001"/-.000"
Description
Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.001"/-.000"

Suppliers

Company
Product
Description
Supplier Links
F-Series Six Beam Coupling - FSR - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
F-Series Six Beam Coupling
FSR
F-Series Six Beam Coupling FSR
Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.001"/-.000"

Features
Aluminum
Torsionally stiff with dampening
Lightweight for low inertia
Temperature range: -40°F to 225°F
Stainless Steel
High torque and torsional stiffness
Corrosion resistant
Temperature range: -40°F to 350°F
Multiple beam cuts improve parallel misalignment capabilities
Zero backlash
Constant velocity
RoHS2 and REACH Compliant
Maximum speed: 6,000 RPM
Bore tolerance: +.001"/-.000"

Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number FSR
Product Name F-Series Six Beam Coupling
Coupling Type Helical / Slit
Rated Torque 13 to 53 In-lbs (14.99 to 61.11 kg-cm)
Torsional Stiffness 0.3600 to 0.0340 in-lb/deg (0.6779 to 0.0640 mN-m/arcmin)
Units English Design
Bore Diameter 0.1880 to 0.2500 inch (4.78 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Pin Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Pin Coupling
Units Metric Design
Bore Diameter 2.64 to 7.01 inch (67 to 178 mm)
View Details