Ruland Manufacturing Co., Inc. F-Series Six Beam Coupling FCR

Description
Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.001"/-.000"
Description
Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.001"/-.000"

Suppliers

Company
Product
Description
Supplier Links
F-Series Six Beam Coupling - FCR - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
F-Series Six Beam Coupling
FCR
F-Series Six Beam Coupling FCR
Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.001"/-.000"

Features
Aluminum
Torsionally stiff with dampening
Lightweight for low inertia
Temperature range: -40°F to 225°F
Stainless Steel
High torque and torsional stiffness
Corrosion resistant
Temperature range: -40°F to 350°F
Multiple beam cuts improve parallel misalignment capabilities
Zero backlash
Constant velocity
RoHS2 and REACH Compliant
Maximum speed: 6,000 RPM
Bore tolerance: +.001"/-.000"

Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number FCR
Product Name F-Series Six Beam Coupling
Coupling Type Helical / Slit
Rated Torque 13 to 53 In-lbs (14.99 to 61.11 kg-cm)
Torsional Stiffness 0.3600 to 0.0340 in-lb/deg (0.6779 to 0.0640 mN-m/arcmin)
Units English Design
Bore Diameter 0.1880 to 0.2500 inch (4.78 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
1.65
Specs
Rated Torque 48 In-lbs (55.35 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details