Ruland Manufacturing Co., Inc. Flexible Couplings FCMR32-10-10-A

Description
Al clamp style coupling,10x10mm bore
Request a Quote
Description
Al clamp style coupling,10x10mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 814528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
814528
Flexible Couplings 814528
Al clamp style coupling,10x10mm bore

Al clamp style coupling,10x10mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 814528
Product Name Flexible Couplings
Coupling Type Beam coupling
Units Metric Design
Coupling Diameter 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Keyless Shaft Locking Assembly - LD050 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 3.94 to 23.62 inch (100 to 600 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details