Ruland Manufacturing Co., Inc. F-Series Six Beam Coupling FCMR

Description
Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.025mm/-.000mm
Description
Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.025mm/-.000mm

Suppliers

Company
Product
Description
Supplier Links
F-Series Six Beam Coupling - FCMR - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
F-Series Six Beam Coupling
FCMR
F-Series Six Beam Coupling FCMR
Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.025mm/-.000mm

Features
Aluminum
Torsionally stiff with dampening
Lightweight for low inertia
Temperature range: -40°F to 225°F
Stainless Steel
High torque and torsional stiffness
Corrosion resistant
Temperature range: -40°F to 350°F
Multiple beam cuts improve parallel misalignment capabilities
Zero backlash
Constant velocity
RoHS2 and REACH Compliant
Maximum speed: 6,000 RPM
Bore tolerance: +.025mm/-.000mm

Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number FCMR
Product Name F-Series Six Beam Coupling
Coupling Type Helical / Slit
Rated Torque 13.01 to 31.06 In-lbs (15 to 35.82 kg-cm)
Torsional Stiffness 6.2 to 28.42 in-lb/deg (11.67 to 53.51 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details