Ruland Manufacturing Co., Inc. Inch to Metric Bores Beam Coupling F-Series

Description
Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Zero backlash, Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.001 in / -.000 in+.025mm/-.000mm Temperature range: -40°F to 225°F
Description
Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Zero backlash, Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.001 in / -.000 in+.025mm/-.000mm Temperature range: -40°F to 225°F

Suppliers

Company
Product
Description
Supplier Links
Inch to Metric Bores Beam Coupling - F-Series - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Inch to Metric Bores Beam Coupling
F-Series
Inch to Metric Bores Beam Coupling F-Series
Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Zero backlash, Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.001 in / -.000 in+.025mm/-.000mm Temperature range: -40°F to 225°F

Features
Aluminum
Torsionally stiff with dampening
Lightweight for low inertia
Temperature range: -40°F to 225°F
Stainless Steel
High torque and torsional stiffness
Corrosion resistant
Temperature range: -40°F to 350°F
Zero backlash, Constant velocity
RoHS2 and REACH Compliant
Maximum speed: 6,000 RPM
Bore tolerance: +.001 in / -.000 in+.025mm/-.000mm
Temperature range: -40°F to 225°F

Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number F-Series
Product Name Inch to Metric Bores Beam Coupling
Coupling Type Helical / Slit
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
ZJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 11239 In-lbs (12959 kg-cm)
Bore Diameter 0.3150 to 2.76 inch (8 to 70 mm)
View Details
KHK GC2-32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details