Ruland Manufacturing Co., Inc. Electrically Isolating Disc Coupling DSDE

Description
Features High torque Balanced design for high RPM Low Inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001"/-.000" Temperature Range: -10°F to 150°F Notes Aluminum hubs are standard Hubs available in stainless steel
Description
Features High torque Balanced design for high RPM Low Inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001"/-.000" Temperature Range: -10°F to 150°F Notes Aluminum hubs are standard Hubs available in stainless steel

Suppliers

Company
Product
Description
Supplier Links
Electrically Isolating Disc Coupling - DSDE - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Electrically Isolating Disc Coupling
DSDE
Electrically Isolating Disc Coupling DSDE
Features High torque Balanced design for high RPM Low Inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001"/-.000" Temperature Range: -10°F to 150°F Notes Aluminum hubs are standard Hubs available in stainless steel

Features

  • High torque
  • Balanced design for high RPM
  • Low Inertia
  • No maintenance
  • High torsional stiffness
  • Constant velocity
  • Long life
  • Zero backlash
  • RoHS2 and REACH Compliant
  • Maximum speed: 10,000 RPM
  • Bore tolerance: +.001"/-.000"
  • Temperature Range: -10°F to 150°F

Notes

  • Aluminum hubs are standard
  • Hubs available in stainless steel
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number DSDE
Product Name Electrically Isolating Disc Coupling
Coupling Type Flexible Disc
Rated Torque 15 to 50 In-lbs (17.3 to 57.65 kg-cm)
Torsional Stiffness 27 to 61 in-lb/deg (50.84 to 115 mN-m/arcmin)
Units English Design
Bore Diameter 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details