Ruland Manufacturing Co., Inc. Double Disc Coupling - Clamp Style DCDK

Description
Features High torque Balanced design for high RPM Low inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001"/-.000" Temperature Range: -10°F to 200°F Notes Aluminum hubs are standard Hubs available in stainless steel
Description
Features High torque Balanced design for high RPM Low inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001"/-.000" Temperature Range: -10°F to 200°F Notes Aluminum hubs are standard Hubs available in stainless steel

Suppliers

Company
Product
Description
Supplier Links
Double Disc Coupling - Clamp Style - DCDK - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Double Disc Coupling - Clamp Style
DCDK
Double Disc Coupling - Clamp Style DCDK
Features High torque Balanced design for high RPM Low inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001"/-.000" Temperature Range: -10°F to 200°F Notes Aluminum hubs are standard Hubs available in stainless steel

Features

  • High torque
  • Balanced design for high RPM
  • Low inertia
  • No maintenance
  • High torsional stiffness
  • Constant velocity
  • Long life
  • Zero backlash
  • RoHS2 and REACH Compliant
  • Maximum speed: 10,000 RPM
  • Bore tolerance: +.001"/-.000"
  • Temperature Range: -10°F to 200°F

Notes

  • Aluminum hubs are standard
  • Hubs available in stainless steel
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number DCDK
Product Name Double Disc Coupling - Clamp Style
Coupling Type Flexible Disc
Rated Torque 50 to 180 In-lbs (57.65 to 208 kg-cm)
Torsional Stiffness 61 to 375 in-lb/deg (115 to 706 mN-m/arcmin)
Units English Design
Bore Diameter 0.2500 to 0.7500 inch (6.35 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
SJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 1.54E6 In-lbs (1.77E6 kg-cm)
Bore Diameter 0.7874 to 11.42 inch (20 to 290 mm)
View Details
Flexible Couplings - 606050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 2.09 inch (53 mm)
View Details